IEC 62037-4

Passive RF and microwave devices, intermodulation level measurement – Part 4: Measurement of passive intermodulation in coaxial cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2012
Status: active
Page Count: 14
ICS Code (Transmission systems): 33.040.20
scope:

This part of IEC 62037 defines test fixtures and procedures recommended for measuring levels of passive intermodulation generated by coaxial cables. Two dynamic test methods and a static test method are defined.

All coaxial cables are subjected to the static and clamped cable loop dynamic test.

Cables classified as flexible or semi-flexible are additionally subjected to the flexing tool dynamic test.

Document History

IEC 62037-4
July 1, 2012
Passive RF and microwave devices, intermodulation level measurement – Part 4: Measurement of passive intermodulation in coaxial cables
This part of IEC 62037 defines test fixtures and procedures recommended for measuring levels of passive intermodulation generated by coaxial cables. Two dynamic test methods and a static test method...

References

Advertisement