ANSI B71.1
Consumer Turf Care Equipment – Pedestrian-Controlled Mowers and Ride-On Mowers – Safety Specifications
| Organization: | ANSI |
| Publication Date: | 23 April 2012 |
| Status: | inactive |
| Page Count: | 118 |
scope:
The safety specifications given in this standard are for powered
(a) reel and rotary pedestrian-controlle
(b) reel and rotary ride-on lawn mowers,
(c) ride-on lawn tractors with mower attachments,
(d) ride-on lawn and garden tractors with mower attachments, and
(e) lever-steer and zero-turn ride-on mowers.
These specifications are intended to provide safety requirements
and to help ensure uniform operator environments. They are intended
to apply to products specifically intended as consumer products for
the personal use of a consumer around a house. These specifications
are not intended to apply to commercial products customarily used
by hired operators or to products designed primarily for
agricultural purposes such as defined in SAE J1116. They are not
intended to cover sulky-type units, pedestriancontrolled
The U.S. Consumer Product Safety Commission (CPSC) has
promulgated a mandatory standard relating to certain aspects of
pedestrian-controlle
a) Cutting width between 305 mm (12 inches) and 762 mm (30 inches)
b) Mass less than 90.7 kg (200 pounds)
c) Engine horsepower less than 6 kW (8 hp).
Document History