CEN - EN ISO 5359

Low-pressure hose assemblies for use with medical gases

inactive
Organization: CEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 38
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases:

- oxygen;

- nitrous oxide;

- medical air;

- helium;

- carbon dioxide;

- xenon;

- specified mixtures of the gases listed above;

- oxygen-enriched air;

- air for driving surgical tools;

- nitrogen for driving surgical tools;

- vacuum.

It is intended in particular to ensure gas-specificity and to prevent cross-connection between systems conveying different gases. These hose assemblies are intended for use at maximum operating pressures of less than 1 400 kPa.

This International Standard specifies t he allocation of ( NIST), ( DISS), (SIS) connectors t o medical gases and specifies the dimensions of non-interchangeable screw-threaded (NIST) connectors.

This International Standard does not specify:

- requirements for coaxial hoses used for the supply and disposal of air for driving surgical tools;

- requirements for electrical conductivity.

This International Standard does not specify the intended uses of hose assemblies.

NOTE Some examples of intended use specified in other International Standards are as follows:

a) between a terminal unit and medical equipment (ISO 9170-1, IEC 60601-2-12, IEC 60601-2-13);

b) between the fixed pipeline system and a terminal unit of that system (ISO 7396-1, ISO 11197);

c) between a terminal unit and a second terminal unit (ISO 7396-1);

d) between an emergency supply and an emergency and maintenance inlet point of a pipeline system (ISO 10524-1, ISO 7396-1);

e) between an emergency supply and medical equipment (ISO 10524-1, I SO 10524-3, IEC 60601-2-12, IEC 60601-2-13).

Document History

October 1, 2014
Anaesthetic and respiratory equipment - Lowpressure hose assemblies for use with medical gases
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: — oxygen, — nitrous oxide, — medical air, — helium, —...
October 1, 2014
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: — oxygen, — nitrous oxide, — medical air, — helium, —...
June 1, 2008
Low-pressure hose assemblies for use with medical gases
A description is not available for this item.
EN ISO 5359
June 1, 2008
Low-pressure hose assemblies for use with medical gases
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: — oxygen; — nitrous oxide; — medical air; — helium; —...

References

Advertisement