DIN EN 15618

Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test (includes Amendment A1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2012
Status: active
Page Count: 11
ICS Code (Furniture): 97.140
ICS Code (Coated fabrics): 59.080.40
scope:

This European Standard specifies a set of properties relevant to the assessment of upholstery coated fabrics for indoor furniture and the appropriate test methods to determine these properties. It also describes a matrix system to express the material properties of an upholstery fabric.

This European Standard applies to upholstery fabrics both in domestic and public use, except when used for the seats of road or railway vehicles, boats or aeroplanes.

This European Standard applies to upholstery fabrics with a coating on the wear face.

This European Standard does not apply to textile upholstery fabrics covered by EN 14465.

Document History

February 1, 2023
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test
A description is not available for this item.
August 1, 2021
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test; German and English version prEN 15618:2021
A description is not available for this item.
DIN EN 15618
August 1, 2012
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test (includes Amendment A1:2012)
This European Standard specifies a set of properties relevant to the assessment of upholstery coated fabrics for indoor furniture and the appropriate test methods to determine these properties. It...
July 1, 2009
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test
A description is not available for this item.

References

Advertisement