DIN EN 12390-2
Testing hardened concrete - Part 2: Making and curing specimens for strength tests; Corrigendum to DIN EN 12390-2:2009-08
| Organization: | DIN |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
General
DIN EN 12390-2:2009-08 specifies methods for making and curing test specimens for strength tests. Curing conditions deviating from those specified in this European Standard are permitted.
Such deviating conditions are commonly used in Germany and are expressly required in the relevant material standards on concrete. Therefore, the curing conditions commonly used in Germany for strength testing and for determining the elastic modulus are described in this National Annex.
This Annex describes the curing conditions for concrete test specimens in accordance with DIN EN 12390-2:2009-08, 5.5.3 with which the compressive strength fc,dry or the elastic modulus Ec,dry are determined.
Document History