DIN EN ISO 12153

Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification (ISO 12153:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: active
Page Count: 14
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions in which the nickel content exceeds that of any other element.

Document History

March 1, 2023
Welding consumables - Tubular-cored electrodes for gas-shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification (ISO 12153:2022)
A description is not available for this item.
February 1, 2022
Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification (ISO/DIS 12153:2022); German and English version prEN ISO 12153:2022
A description is not available for this item.
DIN EN ISO 12153
July 1, 2012
Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification (ISO 12153:2011)
This International Standard specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those...

References

Advertisement