DIN EN 3745-301
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 301: Attenuation; German and English version EN 3745-301:2012
| Organization: | DIN |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies procedures for the practical measurement of the attenuation and variation in attenuation of optical fibre or optical cable (both hereafter referred to as fibre). Methods A and B are intended for fibre acceptance testing and shall be performed on fibre lengths greater than 1 km. Method C is intended for attenuation measurement required during environmental and mechanical testing and shall be performed on fibre lengths less than 100 m.
Document History