DIN EN ISO 15747

Plastic containers for intravenous injections (ISO 15747:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: inactive
Page Count: 21
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This International Standard contains requirements that relate to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals.

This International Standard is applicable to plastic containers for parenterals having one or more chambers and having a total nominal capacity in the range of 50 ml to 5 000 ml such as film bags or blow-moulded plastic bottles for direct administration of infusion (injection) solutions.

Document History

July 1, 2019
Plastic containers for intravenous injections (ISO 15747:2018)
A description is not available for this item.
August 1, 2017
Plastic containers for intravenous injections (ISO/DIS 15747:2017); German and English version prEN ISO 15747:2017
A description is not available for this item.
DIN EN ISO 15747
July 1, 2012
Plastic containers for intravenous injections (ISO 15747:2010)
This International Standard contains requirements that relate to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. This International...
August 1, 2010
Plastic containers for intravenous injections (ISO 15747:2010)
A description is not available for this item.
June 1, 2005
Plastics containers for intravenous injection (ISO 15747:2003)
A description is not available for this item.

References

Advertisement