DIN EN 4689

Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application; German and English version EN 4689:2012

inactive
Organization: DIN
Publication Date: 1 August 2012
Status: inactive
Page Count: 56
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard specifies the requirements for a two components flexible polyurethane top coat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications.

The primer and the finish tested to this specification will be from the same manufacturer applied in accordance with (i.a.w.) their instruction / Table 1.

Document History

March 1, 2021
Aerospace series - Paints and varnishes - Two-components room temperature curing polyurethane finish - High flexibility and chemical agent resistance for military application; German and English version EN 4689:2021
A description is not available for this item.
October 1, 2020
Aerospace series - Paints and varnishes - Two-components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application; German and English version FprEN 4689:2020
A description is not available for this item.
DIN EN 4689
August 1, 2012
Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application; German and English version EN 4689:2012
This European Standard specifies the requirements for a two components flexible polyurethane top coat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications....
January 1, 2012
Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application; German and English version FprEN 4689:2011
A description is not available for this item.

References

Advertisement