DIN EN 4644-142
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application - Product standard; German and English version EN 4644-142:2012
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the size 4 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175 °C (or 125 °C) continuous.
The plug corresponding to this receptacle is defined in EN 4644-141.
Document History
March 1, 2017
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application, class C and D - Product standard; German and English version EN 4644-142:2016
This European Standard specifies the size 4 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug...
October 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application, class C and D - Product standard; German and English version FprEN 4644-142:2016
A description is not available for this item.
DIN EN 4644-142
August 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application - Product standard; German and English version EN 4644-142:2012
This European Standard specifies the size 4 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
September 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application - Product standard; German and English version FprEN 4644-142:2011
A description is not available for this item.