DIN EN ISO 7214

Cellular plastics - Polyethylene - Methods of test (ISO 7214:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: active
Page Count: 18
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies methods for testing flexible and semi-rigid cellular plastics made from polyethylene. Cellular plastics containing copolymers of ethylene or blends of polymers with polyethylene may also be tested by the procedures of this International Standard provided these materials have characteristics similar to polyethylene as described in ISO 1872-1, or copolymers of ethylene as described in ISO 4613-1.

Mandatory tests suitable for characterization of cellular polyethylene, regardless of end use, are described in Clause 7. Optional tests for the determination of properties that are relevant to certain uses are described in Clause 8.

Document History

DIN EN ISO 7214
July 1, 2012
Cellular plastics - Polyethylene - Methods of test (ISO 7214:2012)
This International Standard specifies methods for testing flexible and semi-rigid cellular plastics made from polyethylene. Cellular plastics containing copolymers of ethylene or blends of polymers...
September 1, 2007
Cellular plastics - Polyethylene - Methods of test (ISO 7214:2007)
A description is not available for this item.
December 1, 2000
Cellular plastics - Polyethylene - Methods of test (ISO 7214:1998); English version of DIN EN ISO 7214
A description is not available for this item.

References

Advertisement