AFNOR - NF EN 300132-3-1
Environmental Engineering (EE) - Power supply interface at the input to telecommunications and datacom (ICT) equipment - Part 3 : operated by rectified current source, alternating current source or direct current source up to 400 V - Sub-part 1 : direct current source up to 400 V (V2.1.1)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 June 2012 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
Document History
NF EN 300132-3-1
June 1, 2012
Environmental Engineering (EE) - Power supply interface at the input to telecommunications and datacom (ICT) equipment - Part 3 : operated by rectified current source, alternating current source or direct current source up to 400 V - Sub-part 1 : direct current source up to 400 V (V2.1.1)
A description is not available for this item.