AFNOR - NF EN 300132-3-0

Environmental Engineering (EE) - Power supply interface at the input to telecommunications and datacom (ICT) equipment - Part 3 : operated by rectified current source, alternating current source or direct current source up to 400 V - Sub-part 0 : overview (V2.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 1 June 2012
Status: active
ICS Code (Telecommunications in general): 33.020

Document History

NF EN 300132-3-0
June 1, 2012
Environmental Engineering (EE) - Power supply interface at the input to telecommunications and datacom (ICT) equipment - Part 3 : operated by rectified current source, alternating current source or direct current source up to 400 V - Sub-part 0 : overview (V2.1.1)
A description is not available for this item.
Advertisement