AFNOR - NF EN 4611-008
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 008 : BP - Nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications with additional protection in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product standard
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 May 2012 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NF EN 4611-008
May 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 008 : BP - Nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications with additional protection in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product standard
A description is not available for this item.