CEN - EN ISO 1628-1
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 1: General principles
| Organization: | CEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 1628 defines the general conditions for the determination of the reduced viscosity, intrinsic viscosity and K-value of organic polymers in d ilute solution. It defines the standard parameters that are applied to viscosity measurement, and can be used to develop standards for measuring the viscosities in solution of individual types of polymer. It can also be used to measure and report the viscosities of polymers in solution for which no separate standards exist.
Document History