VA 23 81 23
COMPUTER-ROOM AIR-CONDITIONERS
| Organization: | VA |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 19 |
scope:
DESCRIPTION
A. This section specifies process cooling split systems air conditioning unit.
B. Definitions:
1. Energy Efficiency Ratio (EER): A ratio calculated by dividing the cooling capacity in Btuh by the power input in watts at any given set of rating conditions, expressed in Watts (Btu/h) per watt.
2. Coefficient of Performance (COP): A ratio calculated by dividing the change in heating or cooling capacity (Btu/h) to the energy consumed by the system (kW), expressed in Btu/kWh.
3. Unitary (AHRI): Consists of one or more factory-made assemblies, which normally include an evaporator or cooling coil, a compressor and condenser combination, and may include a heating function.
4. CRAC Units: Computer Room Air Conditioning Units.
Document History