DS/EN 4644-001
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 001: Technical specification
| Organization: | DS |
| Publication Date: | 20 July 2012 |
| Status: | active |
| Page Count: | 102 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the required characteristics, the condition for qualification, acceptance and quality assurance for electrical and optical rectangular connectors with single or multiple removable rectangular inserts for use in a temperature range from -65 °C to 175 °C continuous for electrical contact. This family of connectors is particularly suitable for aeronautic use in zones of severe environmental conditions on board aircraft, applying EN 2282. Inserts for fiber optic contacts or mixing fiber optic contacts and electrical contacts are described in EN 4639-002.
Document History