ETSI - TS 101 601
Electromagnetic compatibility and radio spectrum matters (ERM); The specification and implementation of design changes to interrogators and specification of the test plan for the Preliminary Tests and the Trial; Modification of interrogators and specification of test plans for the Preliminary Tests and Trial
| Organization: | ETSI |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 14 |
scope:
The present document specifies the practical implementation of the DAA mitigation technique for UHF RFID systems sharing the band 918 MHz to 921 MHz with ER-GSM. It covers the required modifications to UHF RFID interrogators as well as the subsequent acceptance tests. The purpose of the modified interrogators, (also called demonstrators) is to validate a subset of the mitigation techniques specified in [i.1] and [i.2]. The present document only covers the design modification and acceptance tests.
The system tests together with ER-GSM will be covered in TR 101 602 [i.7].
Document History