ISO 11855-4

Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 4: Dimensioning and calculation of the dynamic heating and cooling capacity of Thermo Active Building Systems (TABS)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2012
Status: active
Page Count: 60
ICS Code (Buildings in general): 91.040.01
scope:

This part of ISO 11855 allows the calculation of peak cooling capacity of Thermo Active Building Systems (TABS), based on heat gains, such as solar gains, internal heat gains, and ventilation, and the calculation of the cooling power demand on the water side, to be used to size the cooling system, as regards the chiller size, fluid flow rate, etc.

This part of ISO 11855 defines a detailed method aimed at the calculation of heating and cooling capacity in non-steady state conditions.

The ISO 11855 series is applicable to water based embedded surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall, floor or ceiling construction without any open air gaps. It does not apply to panel systems with open air gaps which are not integrated into the building structure.

The ISO 11855 series also applies, as appropriate, to the use of fluids other than water as a heating or cooling medium. The ISO 11855 series is not applicable for testing of systems. The methods do not apply to heated or chilled ceiling panels or beams.

Document History

October 1, 2023
Building environment design — Embedded radiant heating and cooling systems — Part 4: Dimensioning and calculation of the dynamic heating and cooling capacity of Thermo Active Building Systems (TABS) AMENDMENT 1
A description is not available for this item.
August 1, 2021
Building environment design — Embedded radiant heating and cooling systems — Part 4: Dimensioning and calculation of the dynamic heating and cooling capacity of Thermo Active Building Systems (TABS)
This document allows the calculation of peak cooling capacity of Thermo Active Building Systems (TABS), based on heat gains, such as solar gains, internal heat gains, and ventilation, and the...
ISO 11855-4
August 1, 2012
Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 4: Dimensioning and calculation of the dynamic heating and cooling capacity of Thermo Active Building Systems (TABS)
This part of ISO 11855 allows the calculation of peak cooling capacity of Thermo Active Building Systems (TABS), based on heat gains, such as solar gains, internal heat gains, and ventilation, and...

References

Advertisement