DSF/PREN 15551

Railway applications - Freight wagons - Buffers

inactive
Organization: DS
Status: inactive
Page Count: 71
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This standard defines the requirements of buffers for the end freight wagons which have to be in contact with other interoperable rolling stock.This standard covers the functionality construction, interfaces testing including pass failcriteria for buffers.It defines the different categories of buffers, the space envelope, dynamic characteristics, energy absorption, interfaces with the wagon to permit interchangeability.It includes a calculation method to determine the size of the buffer head to avoid override between buffers.It also defines the static and dynamic characteristics of the elastic element (rubber or metallic spring).It also defines the crash element buffer for tank wagons for dangerous good.

Document History

September 5, 2022
Railway applications – Railway rolling stock – Buffers
A description is not available for this item.
January 16, 2017
Railway applications – Railway rolling stock – Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling. It covers the functionality, interfaces...
December 6, 2010
Railway applications – Railway rolling stock – Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling at the coupling interface with other...
April 3, 2009
Railway applications - Railway rolling stock - Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling at the coupling interface with other...
Railway applications - Railway rolling stock - Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling at the coupling interface with other...
Railway applications – Railway rolling stock – Buffers
This document defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling. It covers the functionality, interfaces and...
Railway applications - Railway rolling stock - Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling at the coupling interface with other...
Railway applications - Railway rolling stock - Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling at the coupling interface with other...
DSF/PREN 15551
Railway applications - Freight wagons - Buffers
This standard defines the requirements of buffers for the end freight wagons which have to be in contact with other interoperable rolling stock.This standard covers the functionality construction,...
Railway applications – Railway rolling stock – Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling. It covers the functionality, interfaces...
Advertisement