ISO 8820-8

Road vehicles - Fuse-links - Part 8: Fuse-links with bolt-in contacts (Type H and J) with rated voltage of 450 V

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2012
Status: inactive
Page Count: 18
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8820 specifies fuse-links with bolt-in contacts (Type H and J) and test fixtures for the fuse-links for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions.

This part of ISO 8820 is applicable to fuse-links with a rated voltage of 45 V d.c., a current rating of < 400 A and a breaking capacity of 2000 A intended for use in road vehicles.

This part of ISO 8820 iso intended to be used in conjuction with ISO 8820-1 and ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1 whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

Document History

October 1, 2019
Road vehicles — Fuse-links — Part 8: Fuse-links with bolt-in contacts (Type H and J) with rated voltage of 450 V
This document specifies fuse-links with bolt-in contacts (Type H and J) and test fixtures for the fuse-links for use in road vehicles. It establishes, for these fuse-link types, the rated current,...
ISO 8820-8
August 1, 2012
Road vehicles - Fuse-links - Part 8: Fuse-links with bolt-in contacts (Type H and J) with rated voltage of 450 V
This part of ISO 8820 specifies fuse-links with bolt-in contacts (Type H and J) and test fixtures for the fuse-links for use in road vehicles. It establishes, for these fuse-link types, the rated...

References

Advertisement