GME QN 408300

Wrought Copper-Zinc-Alloy

active, Most Current
Buy Now
Organization: GME
Publication Date: 1 July 2012
Status: active
Page Count: 5
scope:

Note: The material specified in this engineering material specification is protected by a patent of Chuetsu Metal Works Co. Ltd., Tokio/Tokyo, JP (patent letter DE 2830459 C3).

Material Description. Wrought copper-zinc- (aluminum-nickel)-cobalt-alloy (Special-brass).

Material Identification. Rods, tubes, profiles and pressing parts, which can be supplied optionally in cold or hot formed condition.

Cross-Reference of Replaced Specifications. Subparagraphs were not applicable. 

Symbols. Not applicable. 

Typical Application. This alloy shall mainly be used for synchronizing rings and for such parts where a very good wear resistance is required.

Remarks. Deviations from the requirements of this specification or additional requirements are specified in the respective component drawings ormaterial releases.

Document History

GME QN 408300
July 1, 2012
Wrought Copper-Zinc-Alloy
Note: The material specified in this engineering material specification is protected by a patent of Chuetsu Metal Works Co. Ltd., Tokio/Tokyo, JP (patent letter DE 2830459 C3). Material Description....
February 1, 2002
Wrought Copper-Zinc-Alloy
1 Scope Note: The material specified in this engineering material specification is protected by a patent of Chuetsu Metal Works Co. Ltd., Tokio/Tokyo, JP (patent letter DE 2830459 C3). 1 Zweck...
October 1, 1989
Wrought Copper-Zinc-Alloy
A description is not available for this item.

References

Advertisement