AIA/NAS - NAS1687

RIVET, BLIND, NICKEL-COPPER AND NICKEL ALLOY, MECHANICALLY LOCKED SPINDLE, BULBED

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 31 July 2012
Status: inactive
Page Count: 21
scope:

The specification establishes the requirements for procurement of self-plugging blind rivets, with a visual mechanically locked solid spindle, which can be installed in assemblies or construction. These blind rivets are intended for use in aircraft structural or similar applications in both thick and thin sheets. The bulbed blind head configuration makes these rivets especially suited for thin sheet or double dimpled applications.

intended Use:

This specification is intended to establish and control the quality of blind rivets for use in structural applications.

Document History

July 31, 2018
RIVET, BLIND, NICKEL-COPPER AND NICKEL ALLOY, MECHANICALLY LOCKED SPINDLE, BULBED
A description is not available for this item.
NAS1687
July 31, 2012
RIVET, BLIND, NICKEL-COPPER AND NICKEL ALLOY, MECHANICALLY LOCKED SPINDLE, BULBED
The specification establishes the requirements for procurement of self-plugging blind rivets, with a visual mechanically locked solid spindle, which can be installed in assemblies or construction....
February 28, 2000
Rivet, Blind, Monel and Inconel Sleeve, Mechanically Locked Spindle, Bulbed
THE SPECIFICATION ESTABLISHES THE REQUIREMENTS FOR PROCUREMENT OF SELF-PLUGGING BLIND RIVETS, WITH A VISUAL MECHANICALLY LOCKED SOLID SPINDLE, WHICH CAN BE INSTALLED IN ASSEMBLIES OR CONSTRUCTION....
December 10, 1987
Rivet, Blind, Monel and Inconel Sleeve, Mechanically Locked Spindle, Bulbed
A description is not available for this item.

References

Advertisement