SNZ - AS/NZS 61558.2.3

Safety of transformers, reactors, power supply units and combinations thereof - Part 2.3: Particular requirements and tests for ignition transformers for gas and oil burners

active, Most Current
Organization: SNZ
Publication Date: 29 April 2011
Status: active
Page Count: 27
scope:

Replacement:

This part of IEC 61558 deals with the safety of ignition transformers for gas and oil burners. Ignition transformers incorporating electronic circuits are also covered by this standard.

NOTE 1 Safety includes electrical, thermal, mechanical and chemical aspects.

Unless otherwise specified, from here onward, the term transformer covers ignition transformers for gas and oil burners.

This part applies to fixed single-phase air-cooled (natural or forced) associated dry-type transformers used in the ignition systems of gas and oil burners. The windings may be encapsulated or non-encapsulated.

The rated supply voltage does not exceed 1 000 V a.c., and the rated supply frequency and the internal operational frequency do not exceed 500 Hz.

The rated short-circuit output current does not exceed 500 mA a.c.

The no-load output voltage or the rated output voltage does not exceed 15 000 V a.c.

This part is not applicable to external circuits and their components intended to be connected to the input and output terminals or socket-outlets of the transformers.

Transformers covered by this part are used in applications where double or reinforced insulation between circuits is not required by the installation rules or by the end product standard.

NOTE 2 Attention is drawn to the following:

- for transformers intended to be used in vehicles, on board ships, and aircraft, additional requirements (from other applicable standards, national rules, etc.) may be necessary;

- measures to protect the enclosure and the components inside the enclosure against external influences such as fungus, vermin, termites, solar-radiation, and icing should also be considered;

- the different conditions for transportation, storage, and operation of the transformers should also be considered;

- additional requirements in accordance with other appropriate standards and national rules may be applicable to transformers intended for use in special environments.

NOTE 3 Future technological development of transformers may necessitate a need to increase the upper limit of the frequencies, until then this part may be used as a guidance document.

Document History

AS/NZS 61558.2.3
April 29, 2011
Safety of transformers, reactors, power supply units and combinations thereof - Part 2.3: Particular requirements and tests for ignition transformers for gas and oil burners
Replacement: This part of IEC 61558 deals with the safety of ignition transformers for gas and oil burners. Ignition transformers incorporating electronic circuits are also covered by this standard....
April 29, 2011
Safety of Power Transformers, Power Supplies, Reactors and combinations thereof - Part 2.3: Particular requirements for ignition transformers for gas and oil burners
Replacement: This part of IEC 61558 deals with the safety of ignition transformers for gas and oil burners. Ignition transformers incorporating electronic circuits are also covered by this standard....
November 12, 2001
Safety of Power Transformers, Power Supply Units and Similar Devices - Part 2.3: Particular Requirements for Ignition Transformers for Gas and Oil Burners
A description is not available for this item.

References

Advertisement