DSF/ISO/DIS 11783-6
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 6: Virtual terminal
| Organization: | DS |
| Status: | inactive |
| Page Count: | 328 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
ISO 11783 specifies a serial data network for control and communications on forestry or agricultural tractors, mounted, semi-mounted, towed or self propelled implements. Its purpose is to standardize the method and format of transfer of data between sensor, actuators, control elements, information storage and display units whether mounted or part of the tractor, or any implements. This part of ISO 11783 describes a universal virtual terminal that can be used by both tractors and implements. Corrections in the 2nd edition have been made to Table L.2 - ISO 8859-15 (Latin 9) character set. Requirements in the 2nd edition are specified for two versions of the VT and Working Sets. Version 3 VTs and Working Sets shall meet all the requirements of the 1st edition, the specific requirements for version 3 of Annex G and the requirements of Annex J and Table L.2 - ISO 8859-15 (Latin 9) character set of the 2nd edition. Version 4 VTs and Working Sets shall meet all the requirements of the 2nd edition. New requirements in this 3rd edition are specified as version 5 VT.
Document History