DSF/IEC 61196-5-1 Ed. 2.0

Coaxial communication cables - Part 5-1: Blank detail specification for CATV trunk and distribution cables

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at temperatures between -40 °C and +65 °C and in the frequency range from 5 MHz to 1 002 MHz as described in IEC 61196-5.

Document History

DSF/IEC 61196-5-1 Ed. 2.0
Coaxial communication cables - Part 5-1: Blank detail specification for CATV trunk and distribution cables
This part of IEC 61196 applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at temperatures between -40 °C and +65 °C and...
Coaxial communication cables - Part 5-1: Blank detail specification for CATV trunk and distribution cables
This blank detail specification applies to CATV cables. It specifies the requirements for distribution and trunk cables for use in cabled television distribution networks operating at temperatures...
Advertisement