DSF/FPRCEN ISO/TR 16491
Guidelines for the evaluation of uncertainty of measurement in air conditioner and heat pump cooling and heating capacity tests (ISO/DTR 16491:2012)
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 40 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This Technical Specification gives guidance on the practical applications of the principles of performance measurement of air-cooled air-conditioners and air-to-air heat pumps as described in ISO 5151, ISO 13253, and ISO 15042.
Document History
DSF/FPRCEN ISO/TR 16491
Guidelines for the evaluation of uncertainty of measurement in air conditioner and heat pump cooling and heating capacity tests (ISO/DTR 16491:2012)
This Technical Specification gives guidance on the practical applications of the principles of performance measurement of air-cooled air-conditioners and air-to-air heat pumps as described in ISO...