BSI - BS EN 3239

Nuts, Bihexagonal, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated Thread - Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 February 1996
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30

Document History

BS EN 3239
February 15, 1996
Nuts, Bihexagonal, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated Thread - Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.

References

Advertisement