SNV - SN EN 12266-1
Industrial valves - Testing of metallic valves - Part 1: Pressure tests, test procedures and acceptance criteria - Mandatory requirements
| Organization: | SNV |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This European Standard specifies requirements for tests, test procedures and acceptance criteria for production testing of industrial valves made of metallic materials.
The specified tests may also be used as type tests or acceptance tests.
Safety devices are not covered by EN 12266-1.
When specified as a normative reference in a valve product or performance standard, this European Standard is to be considered in conjunction with given specific requirements of the valve product or performance standard. Where requirements in a product or performance standard differ from those given in this European Standard, the requirements of the product or performance standard apply.
NOTE For testing of industrial valves of thermoplastic materials, ISO 9393-1 and ISO 9393-2 apply.
Document History