SNV - SN EN 747-1
Furniture - Bunk beds and high beds - Part 1: Safety, strength and durability requirements
| Organization: | SNV |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Furniture): | 97.140 |
scope:
This European Standard specifies requirements for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability tests apply to beds with an internal length greater than 140 cm and a maximum bed base width of 120 cm.
The dimensional requirements are intended to minimise the risk of accidents, particularly to children.
The strength and durability requirements are intended to represent use by one occupant per bed.
Safety requirements for other products included in a bunk bed/high bed, for example a table or storage furniture, are not included in this standard.
This European Standard does not apply to bunk beds and high beds used for special purposes, including but not limited to prison, the military and fire brigades.
Document History