SNV - SN EN 671-2

Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose

active, Most Current
Organization: SNV
Publication Date: 1 June 2012
Status: active
Page Count: 38
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently connected to a water supply, for use by the occupants.

Furthermore, it provides also for requirements on evaluation of conformity and marking of these products.

Its requirements may apply in general for other applications, for example in marine applications or in aggressive environments, but additional requirements may be necessary in such cases.

Document History

SN EN 671-2
June 1, 2012
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
This European Standard specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently...
June 1, 2004
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
A description is not available for this item.

References

Advertisement