SNV - SN EN 671-1

Fixed firefighting systems - Hose systems - Part 1: Hose reels with semi-rigid hose

active, Most Current
Organization: SNV
Publication Date: 1 June 2012
Status: active
Page Count: 44
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies requirements and methods of test for the construction and performance of fire hose reel systems with semi-rigid hose for installation in buildings, permanently connected to a water supply, for use by the occupants.

It also provides requirements on evaluation of conformity and marking of these products.

Its requirements may apply in general for other applications, for example in marine applications or in aggressive environments, but additional requirements can be necessary in such cases.

This European Standard is applicable to both manual and automatic fire hose reels for installation with and without cabinets.

Document History

SN EN 671-1
June 1, 2012
Fixed firefighting systems - Hose systems - Part 1: Hose reels with semi-rigid hose
This European Standard specifies requirements and methods of test for the construction and performance of fire hose reel systems with semi-rigid hose for installation in buildings, permanently...
July 1, 2002
Fixed firefighting systems - Hose systems - Part 1: Hose reels with semi-rigid hose; Amendment AC
A description is not available for this item.

References

Advertisement