SNV - SN EN 16144

Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels - Fixed range injection period, constant volume combustion chamber method

active, Most Current
Organization: SNV
Publication Date: 1 June 2012
Status: active
Page Count: 23
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a constant volume combustion chamber designed for operation by compression ignition, and employing direct injection of fuel into compressed air that is controlled to a specified pressure and temperature. An equation is given to calculate the derived cetane number (DCN) from the ignition delay measurement.

This method is applicable to diesel fuels, including those containing FAME. The method is also applicable to middle distillate fuels of non-petroleum origin, although users applying this standard are warned that the relationship between ignition characteristics and engine performance in unconventional fuels is not yet fully understood. The standard covers the ignition delay range from 2,9 ms to 5,0 ms (60 DCN to 35 DCN).

NOTE For the purpose of this European Standard, the expression "% (V/V)" is used to represent the volume fraction (φ), and "% (m/m)" the mass fraction (ω).

WARNING - The use of this standard may involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

SN EN 16144
June 1, 2012
Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels - Fixed range injection period, constant volume combustion chamber method
This European Standard specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a...

References

Advertisement