SNV - SN EN 1440+A1
LPG equipment and accessories - Periodic inspection of transportable refillable LPG cylinders
| Organization: | SNV |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This European Standard specifies procedures for periodic inspection and testing, for transportable refillable LPG cylinders with a water capacity from 0,5 l up to and including 150 l.
This European Standard is applicable to the following:
- welded and brazed steel LPG cylinders with a specified minimum wall thickness (see EN 1442 and EN 12807 or the equivalent standard);
- welded steel LPG cylinders manufactured to an alternative design and construction (see EN 14140:2003+A1 or the equivalent standard);
NOTE This European Standard also applies to protected cylinders, see 5.3 and Annex G.
- welded aluminium LPG cylinders (see EN 13110 or the equivalent standard);
- composite LPG cylinders (see EN 14427 or the equivalent standard).
This European Standard is intended to be applied to cylinders complying with RID/ADR (including pi marked cylinders) and also to existing non RID/ADR cylinder populations.
This European Standard does not apply to cylinders permanently installed in vehicles.
Document History