ISO 13209-2
Road vehicles — Open Test sequence eXchange format (OTX) — Part 2: Core data model specification and requirements
| Organization: | ISO |
| Publication Date: | 15 August 2012 |
| Status: | active |
| Page Count: | 212 |
| ICS Code (Road vehicles in general): | 43.020 |
scope:
This part of ISO 13209 defines the OTX Core requirements and data model specifications.
The requirements are derived from the use cases described in ISO 13209-1. They are listed in the requirements section which composes the first major part of this document.
The data model specification aims at an exhaustive definition of all OTX Core features implemented to satisfy the Core requirements. Since OTX is designed for describing test sequences, which themselves represent a kind of program, the Core data model follows the basic concepts common to most programming languages.
Thus, this part of ISO 13209 establishes rules for syntactical entities like parameterised procedures, constant and variable declarations, data types, basic arithmetic, logic and string operations, flow control statements like loop, branch or return, simple statements like assignment or procedure call as well as exception handling mechanisms. Each of these syntactical entities is accompanied by semantic rules which determine how OTX documents are to be interpreted. The syntax rules are provided by UML class diagrams and XML schemas, whereas the semantics are given by UML activity diagrams and prose definitions.
With respect to documentation use cases, special attention is
paid to defining a specification/realis
The Core data model does NOT define any statements, expressions or data types that are dependent on a specific area of application.
Document History