GMNA - GMP.E/P.023

Poluolefin Alloy – 550 MPa Flexural Modulus

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2012
Status: active
Page Count: 2
scope:

This specification covers the properties of 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: Painted Bumper Fascias.

Document History

GMP.E/P.023
July 1, 2012
Poluolefin Alloy – 550 MPa Flexural Modulus
This specification covers the properties of 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is...
August 1, 1992
Polyolefin Alloy - 550 MPa Flexural Modulus
1 SCOPE. This specification covers the properties of 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin...
Advertisement