GMNA - GMP.ABS+PC.016
ABS + PC - 8% Mineral Filled
active, Most Current
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 2 |
scope:
This specification covers the properties of an 8% mineral filled ABS and PC blend.
PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base.
APPLICATIONS. Typical applications include the following: exterior body panels and trim.
Document History
GMP.ABS+PC.016
July 1, 2012
ABS + PC - 8% Mineral Filled
This specification covers the properties of an 8% mineral filled ABS and PC blend.
PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On...
December 1, 1993
ABS + PC - 8% Mineral Filled
1. Scope. This specification covers the properties of an 8% mineral filled ABS and PC blend.