GMNA - 9986379

Steering Gear and Motor Grease

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2012
Status: inactive
Page Count: 3
scope:

Material Description. This specification defines damping grease formulated with high-viscosity synthetic hydrocarbon base oil and silica thickener.

Symbols. Not applicable.

Typical Applications. This grease is applied by the supplier of a steering assembly to a coupling between the motor and gear box and is specified in a service kit for application to the coupling when the steering assembly is replaced.

Document History

March 1, 2022
Steering Gear and Motor Grease
This standard is inactive with no replacement. Note: The 9986379 part number may still be active. Please contact the GM Material Engineer if there are any questions.
May 1, 2017
Steering Gear and Motor Grease
Material Description. This specification defines damping grease formulated with high-viscosity synthetic hydrocarbon base oil and silica thickener. Symbols. Not applicable. Applicability. This...
9986379
July 1, 2012
Steering Gear and Motor Grease
Material Description. This specification defines damping grease formulated with high-viscosity synthetic hydrocarbon base oil and silica thickener. Symbols. Not applicable. Typical Applications....
Advertisement