SNV - SN EN 2234

Aerospace series - Cable, electrical, fire resistant - Technical specification

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics and test procedures for fire resistant or fireproof electrical cables for use in aircraft electrical systems. These cables should also maintain a specific surface resistance when they are subjected to a flame of 1 100 °C after 5 minutes (fire resistant) or 15 minutes (fire-proof) exposure.

They should be rated at an a.c. voltage of 600 V r.m.s., a frequency of maximum 2 000 Hz and a long term temperature of up to 260 °C (ambient temperature plus temperature rise in conductor).

Document History

SN EN 2234
July 1, 2012
Aerospace series - Cable, electrical, fire resistant - Technical specification
This European Standard specifies the required characteristics and test procedures for fire resistant or fireproof electrical cables for use in aircraft electrical systems. These cables should also...

References

Advertisement