SNV - SN EN 3155-035

Aerospace series - Electrical contacts used in elements of connection - Part 035: Contacts, electrical, triaxial, size 08, female, type D, crimp, class R - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics, tests and tooling applicable to female electrical triaxial contacts, size 08, type D, crimp, class R, used in element of connection according to EN 3155-002.

It should be used together with EN 3155-001.

The associated male contacts are defined in EN 3155-034 and EN 3155-042.

Document History

SN EN 3155-035
July 1, 2012
Aerospace series - Electrical contacts used in elements of connection - Part 035: Contacts, electrical, triaxial, size 08, female, type D, crimp, class R - Product standard
This European Standard specifies the required characteristics, tests and tooling applicable to female electrical triaxial contacts, size 08, type D, crimp, class R, used in element of connection...

References

Advertisement