SNV - SN EN 3386

Aerospace series - Rings retaining, radial mounting, steel, phosphated

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 9
ICS Code (Washers and other locking elements): 49.030.50
scope:

Scope and field of application

This standard defines the characteristics of radial mounting retaining rings, in steel, phosphated, for aerospace applications.

These retaining rings are used only when EN 3384 cannot be used for installation problems.

The phosphating restricts the use at temperatures not exceeding 200 °C.

Document History

SN EN 3386
July 1, 2012
Aerospace series - Rings retaining, radial mounting, steel, phosphated
Scope and field of application This standard defines the characteristics of radial mounting retaining rings, in steel, phosphated, for aerospace applications. These retaining rings are used only...

References

Advertisement