SNV - SN EN 3417
Aerospace series - Rivets, solid, universal head, in nickel base alloy NI-P11, metric series
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Rivets): | 49.030.60 |
scope:
Scope and field of application
This European Standard defines the characteristics of solid rivets, with universal head, metric series, in nickel base alloy, for maximum operating temperature 650 °C.
Document History
SN EN 3417
July 1, 2012
Aerospace series - Rivets, solid, universal head, in nickel base alloy NI-P11, metric series
Scope and field of application
This European Standard defines the characteristics of solid rivets, with universal head, metric series, in nickel base alloy, for maximum operating temperature 650 °C.