SNV - SN EN 13146-2

Railway applications - Track - Test methods for fastening systems - Part 2: Determination of torsional resistance

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 10
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies a laboratory test procedure to determine the moment necessary to rotate a rail, secured to a sleeper by a rail fastening assembly, through 1° in a plane parallel to the base of the rail. The value obtained can be used in track stability calculations.

The test is not applicable to embedded rails.

This test procedure applies to a complete fastening assembly.

Document History

SN EN 13146-2
July 1, 2012
Railway applications - Track - Test methods for fastening systems - Part 2: Determination of torsional resistance
This European Standard specifies a laboratory test procedure to determine the moment necessary to rotate a rail, secured to a sleeper by a rail fastening assembly, through 1° in a plane parallel to...
January 1, 2003
Railway applications - Track - Test methods for fastening systems - Part 2: Determination of torsional resistance
A description is not available for this item.

References

Advertisement