SNV - SN EN 4817

Aerospace series - Passive UHF RFID tags intended for aircraft use

inactive, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: inactive
Page Count: 17
ICS Code (Components for aerospace construction): 49.035
ICS Code (IT applications in transport): 35.240.60
scope:

The scope of this European Standard is to:

• Provide a requirements document for RFID Tag Manufacturers to produce passive UHF tags for the Aerospace industry.

• Identify the minimum performance requirements specific to passive UHF tags used on aircraft parts, accessed only during ground operations.

• Specify the test requirements specific to passive UHF tags for airborne use, in addition to EUROCAE ED-14 / RTCA DO-160 latest issue compliance requirements separately called out in this document.

• Identify existing standards applicable to passive UHF tags.

• Provide a qualification standard for passive UHF tags which will use permanently-affixed installation on aircraft and aircraft parts.

Document History

SN EN 4817
July 1, 2012
Aerospace series - Passive UHF RFID tags intended for aircraft use
The scope of this European Standard is to: • Provide a requirements document for RFID Tag Manufacturers to produce passive UHF tags for the Aerospace industry. • Identify the minimum performance...

References

Advertisement