SNV - SN EN 13146-5

Railway applications - Track - Test methods for fastening systems - Part 5: Determination of electrical resistance

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 12
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies a laboratory test procedure for determining the electrical resistance, in wet conditions, between the running rails provided by a fastening system fitted to a steel or concrete sleeper, bearer or element of slab track.

It is also applicable to embedded rail.

This test procedure applies to a complete fastening assembly. It is relevant to signalling currents, not to traction currents.

A reference procedure and an alternative procedure are included.

Document History

SN EN 13146-5
July 1, 2012
Railway applications - Track - Test methods for fastening systems - Part 5: Determination of electrical resistance
This European Standard specifies a laboratory test procedure for determining the electrical resistance, in wet conditions, between the running rails provided by a fastening system fitted to a steel...
January 1, 2003
Railway applications - Track - Test methods for fastening systems - Part 5: Determination of electrical resistance
A description is not available for this item.

References

Advertisement