SNV - SN EN 3745-301

Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 301: Attenuation

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 7
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies procedures for the practical measurement of the attenuation and variation in attenuation of optical fibre or optical cable (both hereafter referred to as fibre). Methods A and B are intended for fibre acceptance testing and shall be performed on fibre lengths greater than 1 km. Method C is intended for attenuation measurement required during environmental and mechanical testing and shall be performed on fibre lengths less than 100 m.

Document History

SN EN 3745-301
July 1, 2012
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 301: Attenuation
This European Standard specifies procedures for the practical measurement of the attenuation and variation in attenuation of optical fibre or optical cable (both hereafter referred to as fibre)....

References

Advertisement