SNV - SN EN 4531-101
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641-100 cable -55° C to 125° C - Product standard
inactive
| Organization: | SNV |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines the performance and dimensions of optical PC profiled contact for 62,5 μm/125 μm fibre and (1,8 ± 0,1) mm diameter cable EN 4641-100.
Document History
April 1, 2016
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641 multimode cable -55° C to 125° C - Product standard
A description is not available for this item.
SN EN 4531-101
July 1, 2012
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641-100 cable -55° C to 125° C - Product standard
This European Standard defines the performance and dimensions of optical PC profiled contact for 62,5 μm/125 μm fibre and (1,8 ± 0,1) mm diameter cable EN 4641-100.