SNV - SN EN 4818

Aerospace series - Passive HF RFID tags intended for aircraft use

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 17
ICS Code (Components for aerospace construction): 49.035
ICS Code (IT applications in transport): 35.240.60
scope:

The scope of this European Standard is to:

Provide a requirements document for RFID Tag Manufacturers to produce passive HF tags for the Aerospace industry.

Identify the minimum performance requirements specific to passive HF tags used on aircraft parts, accessed only during ground operations.

Specify the test requirements specific to passive HF tags for airborne use, in addition to EUROCAE ED-14 / RTCA DO-160 latest issue compliance requirements separately called out in this document.

Identify existing standards applicable to passive HF tags.

Provide a qualification standard for passive HF tags which will use permanently-affixed installation on aircraft and aircraft parts.

Document History

SN EN 4818
July 1, 2012
Aerospace series - Passive HF RFID tags intended for aircraft use
The scope of this European Standard is to: Provide a requirements document for RFID Tag Manufacturers to produce passive HF tags for the Aerospace industry. Identify the minimum performance...

References

Advertisement