IEC/TS 62771

Information model covering the contents of IEC 81346-1 and IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2012
Status: active
Page Count: 26
ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): 01.040.01
ICS Code (Information technology (Vocabularies)): 01.040.35
scope:

This Technical Specification contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3, which are its normative basis.

The information model is normative with respect to data exchange.

Document History

IEC/TS 62771
August 1, 2012
Information model covering the contents of IEC 81346-1 and IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3
This Technical Specification contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3, which are its...

References

Advertisement