NPFC - MIL-PRF-19500/394
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER SWITCHING, TYPES: 2N4150, 2N5237, 2N5238, 2N4150S, 2N5237S, AND 2N5238S, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCA, JANHCB, JANKCA, JANKCB, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, and JANKCH
| Organization: | NPFC |
| Publication Date: | 6 August 2012 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This specification covers the performance requirements for NPN, silicon, low-power, high voltage transistors. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500 and two levels of product assurance are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to four radiation levels is provided for JANTXV, JANS, JANHC, and JANKC product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History